EN
  • EN
  • DE

OPA3682E

Part No OPA3682E
Manufacturer Texas Instruments
Description Triple, Wideband, Fixed Gain BUFFER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233692-OPA3682E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3682E CAD Model

Description

Overview of Texas Instruments OPA3682E

The Texas Instruments OPA3682E is a high-speed, triple, current-feedback operational amplifier designed to operate on a single or dual supply. This versatile component is ideal for a wide range of applications, including video processing, broadcast equipment, and active filtering. Its high bandwidth and fast slew rate make it perfect for high-performance systems that require accurate and rapid signal processing.

Key Features

  • High Bandwidth: The OPA3682E offers a remarkable bandwidth of 200 MHz (G = +2), which allows it to handle high-speed signals with ease, making it an excellent choice for video and high-frequency applications.
  • Fast Slew Rate: With a slew rate of 800 V/µs, this operational amplifier ensures quick response times and sharp transitions, which is crucial for maintaining signal fidelity in fast-switching circuits.
  • Low Distortion: The device boasts a low harmonic distortion, making it suitable for precision applications such as medical imaging and professional audio equipment.
  • Triple Amplifier Design: The triple amplifier configuration provides designers with the flexibility to implement complex circuits such as RGB amplifiers or three-phase systems within a single IC package.
  • Flexible Power Supply: OPA3682E can operate on a single supply voltage ranging from +5V to +12V, or a dual supply of ±5V, accommodating various design requirements without compromising performance.

Applications

The OPA3682E is suitable for a multitude of applications, including:

  • Video amplifiers and buffers
  • Broadcast equipment
  • Active filters and line drivers
  • ADC/DAC buffer amplifiers
  • Test and measurement instrumentation

Package and Quality

The OPA3682E is available in a compact 14-pin SOIC package, making it easy to integrate into space-constrained designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required for industrial and commercial applications, ensuring reliability and performance.

In summary, the Texas Instruments OPA3682E is a high-speed, triple, current-feedback operational amplifier that offers excellent bandwidth, fast slew rate, and low distortion. Its versatility and performance make it a top choice for designers in need of a reliable amplifier for high-speed signal processing applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8754 $53.6294
25+ $4.0003 $100.0075
39+ $3.8753 $151.1367
54+ $3.7503 $202.5162
69+ $3.6253 $250.1457
93+ $3.2503 $302.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess