EN
  • EN
  • DE

NE5534A

Part No NE5534A
Manufacturer NXP / Nexperia
Description Dual and single low noise op amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1230998-NE5534A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian NE5534A CAD Model

Description

NE5534A High-Performance Operational Amplifier by NXP

NXP NE5534A Operational Amplifier

The NE5534A from NXP Semiconductors is a high-performance operational amplifier (op-amp) designed for a wide spectrum of audio and signal processing applications. This device is recognized for its exceptional audio performance and is commonly employed in professional audio equipment, high-quality music reproduction systems, and other applications requiring low noise and distortion.

With its low noise specification of 4 nV/√Hz at 1 kHz, the NE5534A stands out as a prime choice for applications where signal integrity is paramount. Moreover, it boasts a high unity-gain bandwidth of 10 MHz and a high slew rate of 13 V/µs, which enable it to handle high-speed signal processing tasks efficiently.

One of the notable features of the NE5534A is its capability to operate from a wide range of power supplies, ranging from ±3 V to ±20 V. This flexibility makes it suitable for various circuits that may have different power supply requirements. Additionally, the device incorporates a unique compensation option which allows for stability in both closed-loop gains greater than 3 or as an uncompensated amplifier.

For design engineers, the NE5534A offers the advantage of being available in multiple package options, including the standard 8-pin DIP and SO packages. This makes it easy to integrate into both through-hole and surface-mount technology (SMT) designs. The operational amplifier also features a short-circuit and thermal protection, ensuring reliability and longevity in demanding applications.

In conclusion, the NE5534A from NXP is a versatile and high-quality op-amp that is well-suited for audio amplification, active filters, fast integrators, sample-and-hold circuits, and many other analog functions. Its exceptional performance characteristics ensure that it remains a preferred choice for professionals seeking audio precision and quality.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess