EN
  • EN
  • DE

OPA4131UA/1K

Part No OPA4131UA/1K
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description General-Purpose FET-INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Slew Rate 10V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 5pA
Voltage - Input Offset 200μV
Supply Current 1.5mA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 719835-OPA4131UA/1K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4131UA/1K CAD Model

Description

Product Overview: OPA4131UA/1K by Texas Instruments

The OPA4131UA/1K is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments, renowned for its exceptional quality and reliability in the field of analog electronics. This op-amp is designed to cater to a wide range of applications, including professional audio equipment, test and measurement instruments, and active filters, among others.

Key Features

  • Low Noise Performance: The OPA4131UA/1K boasts an outstanding low noise floor, making it ideal for audio signal amplification and sensitive instrumentation that require minimal signal distortion.
  • High Precision: With its precision design, this op-amp offers excellent linearity and minimal offset, which translates to accurate and stable performance across various conditions.
  • Wide Supply Range: The device can operate from a wide supply voltage range, accommodating single-supply applications as well as the more traditional dual-supply configurations.
  • Flexible Packaging: This product is available in a universally accepted SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while also being compatible with standard PCB layouts.

Technical Specifications

  • Product: Operational Amplifier
  • Part Number: OPA4131UA/1K
  • Manufacturer: Texas Instruments
  • Package / Case: SOIC-14
  • Number of Channels: 4
  • Supply Voltage (Min): ±2.5V
  • Supply Voltage (Max): ±18V
  • Operating Temperature Range: -40°C to +85°C

Applications

The versatility of the OPA4131UA/1K makes it a suitable choice for a variety of applications. It is commonly used in:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Analog Signal Conditioning
  • Test and Measurement Instruments

The OPA4131UA/1K from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components that meet the demanding requirements of modern electronic systems. Its precision, low noise, and flexibility in supply voltage and packaging make it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4380 $67.3140
6+ $18.4106 $110.4636
9+ $17.8353 $160.5177
12+ $17.2600 $207.1200
15+ $16.6846 $250.2690
21+ $14.9586 $314.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess