The OPA4137U/2K5 from Texas Instruments is a high-performance, precision operational amplifier that offers an exceptional combination of accuracy, low noise, and wide output swing.
- Designed to: Deliver superior performance in a wide range of applications, including audio and video processing, test and measurement equipment, and precision instrumentation.
- Key feature: Ultra-low distortion.
- Ideal for: High-fidelity audio equipment.
- Bandwidth: 10 MHz
- Suitable for: A variety of applications, from low-frequency systems to high-speed data acquisition systems.
- Voltage noise density: 2.8 nV/√Hz.
- Slew rate: 20 V/µs
- Package: Compact, surface-mount package
- Single supply voltage: 4.5 V to 36 V
- Dual supplies: ±2.25 V to ±18 V