EN
  • EN
  • DE

OPA4180IPWR

Part No OPA4180IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8V/µs
Gain Bandwidth Product 2 MHz
Current - Input Bias 250 pA
Voltage - Input Offset 15 µV
Current - Supply 450µA (x4 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number OPA4180
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651055-OPA4180IPWR
Ultra Librarian 3D Model Ultra Librarian OPA4180IPWR CAD Model

Description

Product Overview: Texas Instruments OPA4180IPWR

The OPA4180IPWR from Texas Instruments is a precision operational amplifier that offers a perfect blend of performance and flexibility, making it an ideal choice for a wide range of applications. This op-amp features ultra-low offset, drift, and voltage noise combined with a wide bandwidth and very low input bias currents.

Key Features

  • Low Offset Voltage: The OPA4180IPWR boasts a low offset voltage, which enhances measurement accuracy and stability over time and temperature variations.
  • Low Drift: With its low voltage drift, this device ensures consistent performance, minimizing the need for recalibration in precision applications.
  • Low Noise: The operational amplifier provides a low noise density, making it suitable for sensitive signal processing tasks where maintaining signal integrity is crucial.
  • Wide Bandwidth: It offers a wide bandwidth, which allows it to handle a broad range of frequencies, catering to both low-speed and high-speed applications.
  • Low Input Bias Current: The device features very low input bias currents, reducing errors in applications with high source impedances.
  • Power Supply Range: The OPA4180IPWR operates on a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is especially beneficial in single-supply operations.
  • Robust Design: The device comes in a TSSOP-14 package, known for its reliability and robustness in various environmental conditions.

Applications

The OPA4180IPWR is highly versatile and can be used in a plethora of applications such as:

  • Precision instrumentation
  • Data acquisition systems
  • Active filtering
  • Medical devices
  • Test and measurement equipment
  • Industrial process controls

With its exceptional performance and Texas Instruments' reputation for quality, the OPA4180IPWR is an excellent choice for engineers and designers looking for a reliable operational amplifier that can meet the demands of precision analog circuitry.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,901 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess