The OPA4244EA/250 is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This op-amp is part of the OPAx244 series, known for its excellent accuracy and stability over time and temperature. It is particularly suited for applications that require low noise, high input impedance, and minimal voltage offset.
Key Features
- Low Offset Voltage: The OPA4244EA/250 boasts a low offset voltage, which minimizes error in high-precision circuits.
- Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations.
- High Input Impedance: This op-amp features a high input impedance, reducing loading on the input source and maintaining signal integrity.
- Low Noise: With its low noise performance, the OPA4244EA/250 is ideal for sensitive applications such as audio and instrumentation amplifiers.
- Stable with Capacitive Loads: It is designed to be stable with capacitive loads, which is crucial for maintaining performance in a variety of conditions.
Applications
The OPA4244EA/250 is well-suited for a range of applications, including:
- Precision data acquisition
- Test and measurement systems
- Instrumentation
- Audio processing
- Active filters and buffers
- Analog-to-Digital Converter (ADC) drivers
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 5.5V
Input Offset Voltage (max)
150 µV
Input Bias Current
1 pA
Operating Temperature Range
-40°C to +125°C
For engineers and designers looking for a reliable and high-precision operational amplifier, the OPA4244EA/250 from Texas Instruments is an excellent choice that combines performance with versatility to meet a wide array of application needs.