EN
  • EN
  • DE

OPA4991QDYYRQ1

Part No OPA4991QDYYRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOT-23-THIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 21V/µs
Gain Bandwidth Product 4.5 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 125 µV
Current - Supply 560µA (x4 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA4991QDYYRQ1TR
Standard Package 3,000
Win Source Part Number 1130863-OPA4991QDYYRQ1
Ultra Librarian 3D Model Ultra Librarian OPA4991QDYYRQ1 CAD Model

Description

The OPA4991QDYYRQ1 is a high-performance, automotive-grade operational amplifier designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This precision op-amp features low offset voltage, low noise, and high-speed operation, making it an ideal choice for a wide range of applications, including sensor signal conditioning, active filtering, and data acquisition systems.

Key Features

  • Automotive-Qualified: Meets AEC-Q100 standards, ensuring reliability and performance in the harsh conditions of automotive environments.
  • Low Offset Voltage: Minimizes error in signal processing applications, leading to higher accuracy measurements.
  • Low Noise: Ensures a clean signal amplification, crucial for precision electronics.
  • High-Speed Operation: Provides fast response times, suitable for high-frequency signal processing.

Applications

The OPA4991QDYYRQ1 is versatile and can be used in various applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Powertrain Systems
  • Infotainment and Telematics
  • Electronic Control Units (ECUs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the OPA4991QDYYRQ1 is no exception. It has been rigorously tested to meet the high standards of the automotive industry, ensuring long-term reliability and consistent performance.

Technical Specifications

Parameter Value
Supply Voltage (VCC) ±2.25V to ±18V
Input Offset Voltage Typically 150 µV
Bandwidth Wideband
Operating Temperature Range -40°C to +125°C
Package QDYYRQ1

For engineers and designers looking for an operational amplifier that delivers precision, reliability, and speed, the OPA4991QDYYRQ1 is an excellent choice that embodies Texas Instruments' dedication to high-quality semiconductor solutions.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3038 $52.8608
37+ $2.7108 $100.2996
58+ $2.6261 $152.3138
79+ $2.5414 $200.7706
102+ $2.4567 $250.5834
137+ $2.2026 $301.7562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess