The OPA627AUG4 is a high-precision operational amplifier from the renowned electronics manufacturer Texas Instruments (TI). This advanced op-amp is designed to deliver exceptional performance in a wide range of applications, making it an ideal choice for professional-grade audio equipment, test and measurement instruments, and other high-end analog circuits.
Key Features
- High-Speed Performance: The OPA627AUG4 operates at a high speed, with a slew rate that ensures quick response times, making it suitable for fast signal processing applications.
- Low Noise: With its low-noise characteristics, this op-amp provides a clean signal amplification, which is critical in audio applications and precision instrumentation.
- High Open-Loop Gain: The device boasts a high open-loop gain, which allows for accurate signal amplification with minimal distortion.
- Wide Supply Range: It operates over a wide supply range, accommodating various power requirements and making it versatile for different system designs.
Applications
The OPA627AUG4 is well-suited for a variety of high-performance applications, including:
- Professional Audio Equipment
- Precision Data Acquisition Systems
- Active Filters and Oscillators
- Analog-to-Digital Converter (ADC) Driver Circuits
- High-Quality Test and Measurement Instruments
Product Specifications
The OPA627AUG4 comes in a compact package and offers the following specifications:
- Single-Supply Voltage: ±4.5V to ±18V
- Output Current: Up to 45mA
- Input Offset Voltage: Typically 80µV
- Operating Temperature Range: -55°C to 125°C
Reliability and Quality
Texas Instruments is known for its commitment to quality and reliability, and the OPA627AUG4 is no exception. It is designed to meet the rigorous standards required by professional electronics designers, ensuring long-term stability and performance in critical applications.