EN
  • EN
  • DE

OPA637AUG4

Part No OPA637AUG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Difet®
Package Tube
Product Status Discontinued
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 135V/µs
Gain Bandwidth Product 80 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 130 µV
Current - Supply 7mA
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA637
Standard Package 75 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651187-OPA637AUG4
Ultra Librarian 3D Model Ultra Librarian OPA637AUG4 CAD Model

Description

The OPA637AUG4 is a high-performance operational amplifier manufactured by Texas Instruments, designed for a wide range of applications that require high speed and precision. This op-amp is part of the OPAx637 series, which is renowned for its excellent dynamic response, making it an ideal choice for professional audio equipment, test instruments, and high-end data acquisition systems.

Key Features

  • High Speed: With a fast settling time and a high slew rate, the OPA637AUG4 ensures quick and accurate signal processing, which is essential for applications such as video imaging and high-speed data acquisition.
  • Low Distortion: The low harmonic distortion and low noise characteristics of the OPA637AUG4 make it suitable for high-fidelity audio applications and other systems where signal integrity is paramount.
  • High Open-Loop Gain: A high open-loop gain enhances the accuracy of the amplifier by reducing the error between the input and output signals, which is critical in precision applications.
  • Wide Bandwidth: The wide bandwidth of this operational amplifier allows it to handle a broad range of frequencies, thus supporting a variety of signals without compromising performance.
  • Stable Operation: Designed with stability in mind, the OPA637AUG4 can reliably operate in a variety of circuit configurations and conditions.

Applications

The versatility of the OPA637AUG4 extends to numerous applications. It is particularly well-suited for:

  • Professional Audio Equipment
  • Active Filters and Oscillators
  • Test and Measurement Instruments
  • High-Speed Integrators
  • Precision Data Acquisition Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The OPA637AUG4 operational amplifier is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability in demanding environments.

Ordering Information

The OPA637AUG4 comes in a variety of packaging options to meet different assembly requirements. For complete ordering information and to view the full datasheet, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess