EN
  • EN
  • DE

OPA640P

Part No OPA640P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB SGL WIDE BAND 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 350V/µs
Current - Input Bias 15 µA
Voltage - Input Offset 2 mV
Current - Supply 18mA
Current - Output / Channel 52 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number OPA640
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651190-OPA640P
Ultra Librarian 3D Model Ultra Librarian OPA640P CAD Model

Description

The OPA640P is a high-performance, wideband, voltage-feedback operational amplifier designed by Texas Instruments to cater to a broad spectrum of industrial and commercial applications. Known for its exceptional speed and accuracy, this op-amp is an ideal choice for systems that require precise signal conditioning, high-frequency signal amplification, or fast-switching analog circuits.

Key Features

  • Wide Bandwidth: The OPA640P offers a generous bandwidth that extends up to 800 MHz when operating at a gain of +2, making it suitable for high-speed signal processing tasks.
  • Fast Slew Rate: With a slew rate of 2200 V/µs, this operational amplifier ensures rapid voltage changes, which is critical for applications requiring quick response times.
  • Low Distortion: The device boasts a low harmonic distortion, which is essential for maintaining signal fidelity in audio and video processing systems.
  • High Output Drive: Capable of delivering a robust output drive, the OPA640P can easily interface with a variety of loads while maintaining signal integrity.

Applications

  • High-Speed Data Acquisition Systems
  • Video Amplification and Processing
  • Test and Measurement Equipment
  • Professional Audio Equipment
  • Communication Systems

Product Specifications

Parameter Value
Bandwidth 800 MHz
Slew Rate 2200 V/µs
Supply Voltage Range ±4.5 V to ±15 V
Package Type 8-Pin PDIP
Operating Temperature Range -40°C to +85°C

With its robust design and versatile performance, the OPA640P from Texas Instruments stands out as a reliable and efficient solution for advanced electronic systems requiring high-speed, high-fidelity amplification. Whether it's for professional audio, video broadcasting, or high-speed data systems, the OPA640P is engineered to deliver top-notch performance where it matters most.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2124 $54.6372
7+ $14.9435 $104.6045
11+ $14.4765 $159.2415
15+ $14.0095 $210.1425
19+ $13.5425 $257.3075
25+ $12.1416 $303.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess