EN
  • EN
  • DE

OPA657N/250G4

Part No OPA657N/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.6-GHz, Low-Noise, FET-Input Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 700 V/μs
GBP - Gain Bandwidth Product 1.6GHz
-3db Bandwidth 350MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 14mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1233905-OPA657N/250G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Signal Processing
Family Name OPA657
Introduction Date January 23, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA657N/250G4 CAD Model

Description

The OPA657N/250G4 is a high-performance, wideband operational amplifier from Texas Instruments, renowned for its exceptional speed and precision. This amplifier is designed to cater to a broad spectrum of applications, including telecommunications, test equipment, and professional audio systems, where high-speed signal processing is crucial.

Key Features

  • Wideband Amplification: The OPA657N/250G4 offers a wide bandwidth of 1.6 GHz at a gain of +2, making it ideal for high-frequency signal amplification.
  • High-Speed Performance: With a slew rate of 650 V/μs, this operational amplifier ensures rapid response times and is well-suited for fast signal processing applications.
  • Low Noise: The OPA657N/250G4 boasts a low noise figure, minimizing signal distortion and ensuring high-fidelity signal amplification.
  • High Output Drive: Capable of delivering a high output drive, this amplifier can handle demanding loads with ease.
  • Flexible Power Supply: It operates over a wide supply range of ±5 V to ±12 V, providing design flexibility for various system requirements.

Applications

  • High-Speed Data Acquisition
  • Optical Networking
  • Professional Audio Equipment
  • Test and Measurement Systems
  • IF/RF Signal Processing

Package and Quality

The OPA657N/250G4 is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources, including datasheets, reference designs, and application notes. This ensures seamless integration of the OPA657N/250G4 into your design projects, backed by the expertise of a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $15.4035
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1564 $64.6256
7+ $15.1339 $105.9373
11+ $14.6226 $160.8486
15+ $13.6000 $204.0000
20+ $13.0888 $261.7760
24+ $12.5775 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess