EN
  • EN
  • DE

OPA704UA

Part No OPA704UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 3 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 160μV
Operating Supply Current 160μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 4 V ~ 12 V, ±2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233951-OPA704UA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA704
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA704UA CAD Model

Description

The OPA704UA from Texas Instruments is a high-performance operational amplifier designed to cater to a diverse range of applications. This precision op-amp is known for its low noise, high speed, and wide bandwidth, making it an ideal choice for designers looking to enhance their signal processing systems.

Key Features

  • High-Speed Performance: The OPA704UA offers a swift slew rate and a wide bandwidth, which are essential for fast signal processing applications. This ensures that the op-amp can handle rapid changes in input signals without significant signal degradation.
  • Low Noise: With its low noise characteristics, the OPA704UA minimizes the addition of unwanted signals to the output, preserving the integrity of the original signal. This is particularly important in high-fidelity audio systems and precision measurement equipment.
  • Wide Supply Range: The device can operate from a single supply of 4.5V to 36V or dual supplies of ±2.25V to ±18V. This flexibility makes it suitable for a variety of power environments, from battery-powered devices to industrial equipment.
  • Stable and Reliable: The OPA704UA is designed to offer stable performance over a wide range of operating conditions, ensuring consistent and reliable operation in your circuit designs.

Applications

The versatility of the OPA704UA allows it to be used in a multitude of applications, including:

  • Audio processing and high-fidelity sound systems
  • Data acquisition systems
  • Active filters and signal conditioning
  • Medical instrumentation
  • Test and measurement equipment

Technical Specifications

Parameter Value
Supply Voltage (single) 4.5V to 36V
Supply Voltage (dual) ±2.25V to ±18V
Bandwidth 4MHz
Slew Rate 13V/μs
Input Noise Voltage 16nV/√Hz

For detailed information and datasheets, visit the Texas Instruments website or contact their support team. The OPA704UA is not just a component; it's a robust solution for enhancing the performance of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess