EN
  • EN
  • DE

OPA734AIDG4

Part No OPA734AIDG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.6MHZ 8SOIC / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 1.6 MHz
Current - Input Bias 100 pA
Voltage - Input Offset 1 µV
Current - Supply 600µA
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA734
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888172-OPA734AIDG4
Ultra Librarian 3D Model Ultra Librarian OPA734AIDG4 CAD Model

Description

The OPA734AIDG4 is a versatile, high-performance operational amplifier from Texas Instruments, designed to cater to a wide range of applications requiring precision and accuracy. This op-amp features a rail-to-rail input and output swing, which makes it an excellent choice for single-supply operations, as well as for dual supplies up to ±5.5V.

Key Features

  • Low Offset Voltage: The device boasts a low input offset voltage, which significantly reduces the error in signal processing applications, ensuring high accuracy in the amplification of small signals.
  • Rail-to-Rail I/O: With its rail-to-rail input and output capability, the OPA734AIDG4 can handle signals that extend to the power supply rails, maximizing the dynamic range in battery-operated and single-supply systems.
  • Wide Bandwidth: It offers a bandwidth of 3MHz, which makes it suitable for a variety of applications, including audio, control systems, and filters.
  • Low Noise: The op-amp exhibits low noise performance, making it ideal for precision analog applications where a clean signal amplification is critical.
  • Single or Dual Supply Operation: It can operate from a single +2.7V to +5.5V supply or from dual supplies of ±1.35V to ±2.75V.
  • Power-Saving Features: The device includes a shutdown mode that significantly reduces current consumption, which is particularly beneficial for portable and battery-powered applications.

Applications

The OPA734AIDG4 is well-suited for a range of applications, including:

  • Test and measurement equipment
  • Audio processing
  • Data acquisition systems
  • Active filters and buffers
  • Medical instrumentation
  • Portable devices

With its combination of precision, low power consumption, and flexibility, the OPA734AIDG4 from Texas Instruments stands as a reliable choice for designers looking to enhance the performance of their analog circuits. Its compact size in a surface-mount package ensures that it is a fit for modern, space-constrained electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6740 $51.4360
34+ $3.0145 $102.4930
52+ $2.9203 $151.8556
71+ $2.8261 $200.6531
92+ $2.7319 $251.3348
123+ $2.4493 $301.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess