EN
  • EN
  • DE

OPA857IRGTR

Part No OPA857IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 220 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 1μA
Operating Supply Current 23.4mA
Channel Output Current 50mA
Supply Voltage - Operating 2.6 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1085165-OPA857IRGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA857IRGTR CAD Model

Description

Overview of Texas Instruments OPA857IRGTR

The Texas Instruments OPA857IRGTR is a state-of-the-art, high-speed transimpedance amplifier (TIA) designed for a variety of applications that require the conversion of photodiode currents into a voltage. This particular model is well-suited for light detection and ranging (LIDAR), optical time-of-flight (ToF) systems, and other high-speed photodetector applications.

Key Features

  • High Bandwidth: The OPA857IRGTR offers a wide bandwidth of 1.9 GHz, making it ideal for high-speed signal processing tasks.
  • Low Noise Performance: With its low input-referred noise of 14 pA/√Hz, it ensures high sensitivity and accuracy in signal detection, which is critical in precision measurement systems.
  • Adjustable Gain: The transimpedance gain is adjustable with external feedback resistors, providing flexibility to match the desired application requirements.
  • Supply Range: It operates from a single 4.5 V to 5.5 V supply, accommodating a range of power supply options.
  • Shutdown Feature: The device includes a shutdown feature that reduces the current consumption to 1 µA, significantly conserving power when the amplifier is not in active use.
  • Package: The OPA857IRGTR is offered in a compact VQFN-16 package, which is suitable for space-constrained applications.

Applications

  • LIDAR systems for automotive and industrial applications
  • Optical time-of-flight (ToF) sensors
  • High-speed photodetection systems
  • Optical coherence tomography (OCT)
  • Spectroscopy
  • Test and measurement equipment

The OPA857IRGTR's combination of high bandwidth, low noise, and adjustable gain makes it a versatile component for designers looking to optimize their optical sensing systems. Its robust design and high level of integration help reduce system complexity and enhance overall performance. Whether for advanced industrial sensing, high-precision medical imaging, or cutting-edge automotive safety systems, the OPA857IRGTR from Texas Instruments stands out as a reliable and efficient solution for high-speed transimpedance amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3051 $51.6612
25+ $4.0327 $100.8175
39+ $3.8964 $151.9596
56+ $3.6240 $202.9440
72+ $3.4877 $251.1144
90+ $3.3515 $301.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,850 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess