EN
  • EN
  • DE

OPT202P

Part No OPT202P
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description IC Integ Photodiode And Amp 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1137148-OPT202P
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPT202P CAD Model

Description

The Texas Instruments OPT202P is a precision photodiode with an integrated transimpedance amplifier, encapsulated in a miniature, clear plastic 8-pin DIP package. This innovative optical sensor is engineered to provide a high level of performance for a wide range of light detection applications.

Key Features

  • Integrated Photodiode and Amplifier: The OPT202P combines a photodiode and a transimpedance amplifier in one compact package, simplifying design and reducing external component count.
  • High Responsivity: This sensor offers a high responsivity to light, providing a reliable and accurate measurement of light intensity.
  • Wide Spectral Range: It operates effectively across a broad wavelength range, making it suitable for various light sensing applications.
  • Low Noise Performance: The OPT202P is designed to have low noise characteristics, ensuring precision in the measurement of light.
  • Single Supply Operation: The device can be powered by a single supply, which simplifies power management in embedded systems.

Applications

The OPT202P is versatile and can be used in various applications, including:

  • Laboratory and medical instrumentation
  • Automatic brightness control for displays and backlighting
  • Optical fiber communication systems
  • Light level detection and monitoring
  • Industrial process control

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 36V
Bandwidth 14kHz
Operating Temperature Range -40°C to +85°C
Package Type 8-Pin DIP

The Texas Instruments OPT202P stands out for its ease of use, high precision, and flexibility, making it an excellent choice for professionals seeking a reliable light detection solution.

You May Also Be Interested in

QSI
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess