EN
  • EN
  • DE

OPT3006YMFT

Part No OPT3006YMFT
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description ULTRA THIN AMBIENT LIGHT SENSOR / Light to Digital Ambient Light Sensor Digital 1.8V/2.5V/3.3V 6-Pin PicoStar T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Operating Supply Voltage 1.6 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-XFBGA
Manufacturer Package 6-PicoStar
Win Source Part Number 791049-OPT3006YMFT
Popularity Medium
Supply and Demand Status Limited
Family Name OPT3006YMFT
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPT3006YMFT CAD Model

Description

Texas Instruments OPT3006YMFT Ambient Light Sensor

The OPT3006YMFT is a state-of-the-art ambient light sensor (ALS) from Texas Instruments, designed for precision light measurement with minimal influence from infrared light. This sensor is particularly suitable for a wide range of applications, including smartphone and tablet ambient light sensing, lighting control for buildings and outdoor spaces, and electronic signage.

With its ability to measure ambient light from 0.01 lux to 83k lux, the OPT3006YMFT can operate in environments ranging from moonlit nights to bright sunny days. The device's spectral response is tightly matched to the photopic response of the human eye, ensuring that it measures light intensity in a manner that closely mimics human visual perception.

The OPT3006YMFT comes in a compact 2-mm by 2-mm by 0.65-mm package, which makes it an excellent choice for space-constrained applications. Furthermore, it features an I2C interface, allowing for easy integration into existing systems with minimal additional components. The sensor is also designed to operate over a wide temperature range of -40°C to +85°C, providing reliable performance under varying environmental conditions.

One of the key advantages of the OPT3006YMFT is its low power consumption. It is optimized for battery-powered systems, including portable and wearable technology, where power efficiency is critical. The device also offers an automatic full-scale setting feature, reducing the need for manual adjustments and simplifying the design process for engineers.

In summary, the Texas Instruments OPT3006YMFT ambient light sensor is an adaptable, highly precise sensor that offers ease of use, low power consumption, and tight spectral matching to the human eye. Its small footprint and I2C connectivity make it an ideal choice for integrating into a multitude of light-sensitive applications.

You May Also Be Interested in

Honeywell
INFRARED SENSOR
Lowest to $57.7408
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6407
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $11.7046
AMS-TAOS USA Inc.
Need more? Email Us
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8818 $56.4540
65+ $1.5441 $100.3665
105+ $1.4958 $157.0590
140+ $1.4476 $202.6640
180+ $1.3993 $251.8740
240+ $1.2546 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess