EN
  • EN
  • DE

OPT8241NBN

Part No OPT8241NBN
Manufacturer Texas Instruments
Catalog Image Sensors, Camera
Description IC TOF SENSOR 78COG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 7 Weeks
Features 3D Time of Flight Image Sensor 320H x 240V - 78-COG (8.75x15.71)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Package 78-BGA Module
Case / Package 78-COG (8.75x15.71)
Family Name OPT8241
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42354-6INACTIVE, -296-42354-1-ND, 296-42354-6, 296-42354, OPT8241NBN-ND, 296-42354-2, 296-42354-6-ND, 296-42354-1, 296-42354-2-ND, 296-42354-2INACTIVE, 296-42354-1-ND
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888182-OPT8241NBN
Ultra Librarian 3D Model Ultra Librarian OPT8241NBN CAD Model

Description

The OPT8241NBN is a state-of-the-art Time-of-Flight (ToF) sensor designed and manufactured by Texas Instruments. This advanced sensor module is engineered to provide highly accurate distance measurement and depth sensing capabilities, making it an ideal component for a wide range of applications including robotics, industrial automation, gaming, and augmented reality.

At the core of the OPT8241NBN sensor is Texas Instruments' innovative ToF technology, which calculates distance by measuring the time it takes for light to travel to an object and reflect back to the sensor. This allows for precise 3D mapping of the environment, object detection, and gesture recognition. The sensor's ability to capture full-frame depth data enables developers to create more interactive and responsive systems.

The OPT8241NBN is designed for ease of integration and use, featuring a programmable region of interest (ROI), which allows for the focusing of the sensor on specific areas, optimizing performance for the intended application. Additionally, the sensor supports a variety of interfaces, including I2C and GPIO, providing flexibility for system design.

Key features of the OPT8241NBN include:

  • High-resolution depth sensing for detailed 3D imaging
  • On-chip histogram processing to reduce data bandwidth and simplify system design
  • Adaptive exposure control for operation in diverse lighting conditions
  • Programmable modulation frequency to optimize performance for power or range
  • Integrated microcontroller for on-chip data processing, reducing the load on the host processor

The OPT8241NBN is not only powerful but also energy-efficient, making it suitable for battery-powered devices where power consumption is a critical factor. Its compact form factor and low power requirements make it an excellent choice for portable and handheld devices.

Whether you're developing a sophisticated navigation system, creating interactive entertainment experiences, or implementing advanced security solutions, the OPT8241NBN from Texas Instruments offers the performance, flexibility, and reliability required to bring your innovative ideas to life.

You May Also Be Interested in

Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
OmniVision Technologies Inc
Lowest to $10.2264
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
NEC
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0546 $60.2184
9+ $12.3525 $111.1725
13+ $11.9665 $155.5645
18+ $11.5805 $208.4490
23+ $11.1945 $257.4735
30+ $10.0364 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess