EN
  • EN
  • DE

PAL20R8ANC

Part No PAL20R8ANC
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description Progammable Array Logic Series 24 (PAL Series 24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 343965-PAL20R8ANC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAL20R8ANC CAD Model

Description

The PAL20R8ANC is a high-performance, advanced logic device from Texas Instruments, a renowned global semiconductor company that designs, manufactures and sells analog and embedded processing chips.

  • Device Type: Programmable
  • Architecture: Complex programmable logic device (CPLD)
  • Applications: Digital signal processing, data acquisition, and control systems
  • Maximum Propagation Delay Time: 45 ns
  • Logic Array Blocks: 8
  • Data Inputs: Active pull-up
  • Operating Voltage Range: 4.5V to 5.5V
  • Power Consumption: Low-power
  • Package: 24-pin DIP
  • Reprogrammability: Yes

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess