EN
  • EN
  • DE

PC8374KOIBW/VLA

Part No PC8374KOIBW/VLA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 269239-PC8374KOIBW/VLA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC8374KOIBW/VLA CAD Model

Description

The PC8374KOIBW/VLA from Texas Instruments is a high-performance, technologically advanced product that offers a wide range of features and capabilities.

  • Design: Designed to cater to the diverse needs of modern electronics and is suitable for various applications in different industries
  • Commitment: A testament to Texas Instruments' commitment to innovation, quality, and reliability
  • Type: Microcontroller
  • Function: Provide efficient performance and high levels of functionality
  • Architecture: Robust architecture that allows it to handle complex tasks with ease
  • Versatility: Versatile and can be used in a wide range of applications, from industrial automation to consumer electronics
  • Processing Speed: High processing speed
  • Power Consumption: Low power consumption
  • Integration: High level of integration, with multiple functionalities combined into a single chip
  • Security: Robust security features to ensure the safety and integrity of data and systems
  • Durability: Durable and reliable

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess