EN
  • EN
  • DE

PC8477BV-1

Part No PC8477BV-1
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Description Advanced Floppy Disk Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 269250-PC8477BV-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC8477BV-1 CAD Model

Description

The Product PC8477BV-1 from Texas Instruments is an innovative and highly efficient piece of technology, designed to enhance and optimize the functionality of a wide range of electronic devices.

  • Device Type: floppy disk controller
  • Technology: CMOS
  • Energy Efficient: reduces power consumption
  • Formats: high-density and double-density
  • Data Rates: 250 kbps, 300 kbps, 500 kbps, and 1 Mbps
  • Interface: direct memory access (DMA)
  • Feature: enhanced digital data separator
  • Feature: built-in precompensation circuit
  • Package: compact 40-pin package
  • Support: comprehensive technical support

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess