EN
  • EN
  • DE
  • IT

PCA9534APWRG4

Part No PCA9534APWRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1235947-PCA9534APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Safety
Ultra Librarian 3D Model Ultra Librarian PCA9534APWRG4 CAD Model

Description

Product Overview: PCA9534APWRG4

The PCA9534APWRG4 is a sophisticated integrated circuit from Texas Instruments, designed to provide an efficient and reliable solution for expanding I/O capabilities. This 16-pin TSSOP (Thin Shrink Small Outline Package) device is a part of the broad PCA9534 series of remote 8-bit I/O expanders for the I²C-bus. With its versatility and ease of use, the PCA9534APWRG4 is an ideal choice for a wide range of applications in various industries.

Key Features

  • I²C Interface: The PCA9534APWRG4 utilizes the I²C protocol, ensuring seamless communication with microcontrollers and other devices on the bus with a maximum clock frequency of 400 kHz.
  • 8-bit I/O Ports: It features eight programmable I/O ports, which can be configured as either inputs or outputs, providing ample flexibility for interfacing with other components.
  • Low Power Consumption: The device operates on a low power supply range of 2.3V to 5.5V, making it suitable for battery-powered and portable applications.
  • Interrupt Output: An interrupt output is available to notify the host microcontroller of changes on the input ports, thus reducing the need for constant polling and saving power.
  • Input Latch: Inputs are latched to capture and hold the input state, which can be read back from the device at a later time.
  • High Drive Capability: Outputs can sink or source up to 25 mA, providing the ability to directly drive LEDs or other low-power devices.
  • Software Reset: The PCA9534APWRG4 includes a software reset feature, allowing the device to be reset through the I²C bus.
  • Polarity Inversion: The polarity of the I/O pins can be inverted via software, offering additional flexibility in interfacing with external circuitry.

Applications

The PCA9534APWRG4 is suitable for a myriad of applications where additional I/Os are necessary. It is commonly used in:

  • Servers
  • Personal Electronics
  • Industrial Control Systems
  • Home Automation
  • Medical Equipment

This device from Texas Instruments is designed to meet the needs of designers looking to expand the I/O capabilities of their systems without the need for additional microcontrollers or complex wiring. Its robust feature set and ease of integration make the PCA9534APWRG4 a valuable component in any I/O expansion project.

You May Also Be Interested in

Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1839 $65.5170
65+ $1.7920 $116.4800
100+ $1.7360 $173.6000
135+ $1.6800 $226.8000
175+ $1.6240 $284.2000
235+ $1.4560 $342.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess