EN
  • EN
  • DE

PCA9534RGV

Part No PCA9534RGV
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 740663-PCA9534RGV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9534RGV CAD Model

Description

The PCA9534RGV is a highly versatile Remote 8-Bit I/O Expander for I²C Bus/SMBus applications, designed and manufactured by Texas Instruments. This integrated circuit is part of TI's extensive portfolio of interface products, known for their reliability and performance in various electronic systems.

Key Features

  • I²C to Parallel Port Expander: The PCA9534RGV provides an 8-bit parallel port that can be controlled through the I²C bus, allowing for an efficient expansion of I/O capabilities with a minimal number of pins.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates on a low standby current, making it suitable for battery-powered devices and power-conservation scenarios.
  • Adjustable I²C Address: It offers three hardware address pins that allow up to eight devices to share the same I²C bus or SMBus, facilitating flexible design options and system scalability.
  • Interrupt Output: An interrupt output pin is included, which can be configured to alert the host controller when input changes occur, improving system responsiveness and efficiency.
  • Versatile Operating Voltage: The PCA9534RGV operates over a wide voltage range from 2.3V to 5.5V, accommodating various logic levels and making it adaptable to different system designs.

Applications

This I/O expander is suitable for a broad range of applications, including but not limited to:

  • Servers
  • Personal Electronics
  • Industrial Control
  • Home Automation Systems
  • Portable Devices

Package and Quality

The PCA9534RGV comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is no exception, providing reliable performance for critical and demanding applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the PCA9534RGV into their projects. Additionally, TI's customer support and community forums are available to assist with any technical queries or design challenges.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess