EN
  • EN
  • DE
  • IT

PCA9548ADBR

Part No PCA9548ADBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 8-CHANNEL I2C SWITCH WITH RESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Translating Switch
Interface I2C, SMBus
Operating Supply Voltage 2.3 V ~ 5.5 V
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Mounting SMD
Win Source Part Number 1236032-PCA9548ADBR
Manufacturer Homepage www.ti.com
Family Name PCA9548
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9548ADBR CAD Model

Description

Product Overview: Texas Instruments PCA9548ADBR

The PCA9548ADBR is a robust, high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is an 8-channel I2C-bus switch with reset, which provides the flexibility of channel selection through an I2C-bus interface. The PCA9548ADBR is housed in a compact SSOP (Shrink Small Outline Package) with 24 pins, making it suitable for space-constrained applications.

Key Features and Benefits

  • Channel Selection: The PCA9548ADBR allows for the connection of up to eight I2C slave devices to a single I2C bus master, effectively expanding the I2C bus capabilities and avoiding address conflict issues.
  • Operating Voltage: It operates across a wide range of power supplies, from 2.3V to 5.5V, which makes it versatile for various system requirements.
  • Low Standby Current: The device is designed to consume a low standby current, which is beneficial for power-sensitive applications.
  • Active-Low Reset Input: The inclusion of an active-low reset input allows the user to reset the I2C-bus switch during fault conditions, enhancing system reliability.
  • I2C Bus and SMBus Compatible: This switch is fully compatible with the I2C bus and SMBus standards, ensuring seamless communication with a wide range of I2C devices.
  • No Glitch on Power-up: The PCA9548ADBR is designed to power up without any glitch on the I2C bus lines, ensuring reliable start-up operation.

Applications

The PCA9548ADBR is suited for a wide array of applications. It is commonly used in server management, where multiple I2C devices need to be managed through a single bus. It is also ideal for complex systems with multiple same-addressed I2C devices, such as in industrial control systems, telecommunications, and consumer electronics. The device's ability to switch between multiple I2C channels also makes it useful in applications requiring hardware partitioning or isolation.

Quality and Support

Texas Instruments provides comprehensive technical support for the PCA9548ADBR, including detailed datasheets, application notes, and design resources. Customers can trust in the quality of TI products, as they are rigorously tested and adhere to stringent industry standards for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7189 $51.5670
75+ $1.4104 $105.7800
110+ $1.3663 $150.2930
155+ $1.3223 $204.9565
200+ $1.2782 $255.6400
265+ $1.1460 $303.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess