EN
  • EN
  • DE
  • IT

PCF8575CDBQR

Part No PCF8575CDBQR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 1086924-PCF8575CDBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8575CDBQR CAD Model

Description

Product Overview: Texas Instruments PCF8575CDBQR

The Texas Instruments PCF8575CDBQR is a robust, versatile I/O expander chip that offers a seamless solution for extending the I/O capabilities of microcontrollers and microprocessors. With 16-bit quasi-bidirectional input/output ports, this device allows designers to add more inputs and outputs without increasing the number of pins on the microcontroller, making it an ideal choice for applications with limited GPIOs.

Key Features

  • I/O Expansion: The PCF8575CDBQR provides an additional 16 I/O ports, which can be configured as either inputs or outputs, allowing for a significant increase in available pins for interfacing with other components.
  • Interface: It communicates via the I²C bus, supporting both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) clock frequencies, which ensures easy integration with most microcontrollers.
  • Interrupt Output: An interrupt output is available, which can be configured to alert the host microcontroller when input levels change, allowing for efficient event-driven programming.
  • Addressing: Up to eight PCF8575CDBQR devices can share the same I²C bus, thanks to three hardware address pins that provide eight unique addresses.
  • Low Standby Current: The device features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 2.5V to 5.5V, accommodating various system power supplies.

Applications

The PCF8575CDBQR is highly adaptable and can be used in a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Package and Quality

The device comes in a compact SSOP (Shrink Small Outline Package) with 24 pins, known for its space-saving footprint. Texas Instruments ensures high-quality and reliability standards, making the PCF8575CDBQR a trusted component in any electronic system design.

You May Also Be Interested in

Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4247 $58.2199
40+ $2.8100 $112.4000
62+ $2.7222 $168.7764
86+ $2.6344 $226.5584
110+ $2.5465 $280.1150
148+ $2.2831 $337.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess