EN
  • EN
  • DE

PCI4515GHK

Part No PCI4515GHK
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PC CARD CNTRLR 257-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol PCI CardBus
Function Controller
Interface PCI
Standards IEEE 1394-1995, 1394a-2000
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 257-LFBGA
Supplier Device Package 257-BGA MICROSTAR (16x16)
Base Product Number PCI4515
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653615-PCI4515GHK
Ultra Librarian 3D Model Ultra Librarian PCI4515GHK CAD Model

Description

The PCI4515GHK is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability in the field of digital communication and signal processing. This advanced chip is designed to meet the rigorous demands of modern technology applications, providing an efficient and versatile solution for a wide range of electronic devices.

Key Features

  • High-Speed Data Transfer: The PCI4515GHK is built to support rapid data transfer rates, ensuring swift communication between devices and exceptional performance in high-bandwidth applications.
  • Robust Connectivity: With its PCI interface, the chip offers robust connectivity options, making it a versatile choice for systems requiring stable and secure connections.
  • Low Power Consumption: Designed with energy efficiency in mind, the PCI4515GHK minimizes power usage, making it an ideal choice for power-sensitive applications.
  • Advanced Signal Processing: The chip includes sophisticated signal processing capabilities, providing precise and reliable data handling for complex tasks.

Applications

The PCI4515GHK is suitable for a diverse array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking and telecommunications equipment
  • Embedded systems and industrial automation
  • Medical imaging and diagnostic equipment
  • Consumer electronics

Technical Specifications

Below are some of the technical specifications that make the PCI4515GHK a standout product:

  • Interface Type: PCI
  • Data Transfer Rate: High-speed
  • Power Consumption: Low
  • Signal Processing: Advanced

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and longevity. The PCI4515GHK is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of its users.

For more detailed technical information, datasheets, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2248 $55.3488
14+ $7.5691 $105.9674
21+ $7.3326 $153.9846
29+ $7.0960 $205.7840
37+ $6.8595 $253.8015
49+ $6.1499 $301.3451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess