EN
  • EN
  • DE

PCM1738E/2K

Part No PCM1738E/2K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP / DAC, Audio 24 b 200k I²S 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface I²S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM1738
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356285-PCM1738E/2K
Ultra Librarian 3D Model Ultra Librarian PCM1738E/2K CAD Model

Description

The PCM1738E/2K is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments designed for professional and high-end consumer audio applications. This advanced audio DAC features 24-bit resolution and a sampling rate of up to 192 kHz, providing audiophile-grade sound quality and impressive acoustic fidelity.

Key Features

  • High Resolution: With 24-bit resolution and a dynamic range of 120 dB, the PCM1738E/2K captures the nuances and subtleties of audio signals with exceptional clarity.
  • Advanced Sampling Rate: The device supports an extensive range of sampling rates, up to 192 kHz, allowing it to handle high-definition audio streams with ease.
  • Differential Output: The DAC includes a fully differential output stage, which helps to reduce noise and distortion, enhancing the overall sound quality.
  • 8x Oversampling Digital Filter: The integrated digital filter provides oversampling at 8x, which improves signal-to-noise ratio and reduces aliasing artifacts.
  • Flexible Format Support: It accepts a variety of input formats, including standard I2S and left-justified data, making it versatile for different digital audio systems.
  • User-Programmable Functions: Users can customize functions such as attenuation, de-emphasis, and zero flag, allowing for tailored audio output.

Applications

The PCM1738E/2K is ideal for a range of applications where high-quality audio is paramount. These include:

  • High-end audio receivers
  • Professional audio workstations
  • DVD players and recorders
  • Digital mixing consoles
  • Car audio systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PCM1738E/2K is no exception. It is built with the highest standards of production and reliability, ensuring that it meets the rigorous demands of professional audio environments.

Ordering Information

The PCM1738E/2K is available in a 28-lead SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications. For ordering and detailed technical specifications, please refer to the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1913 $56.7652
9+ $11.6441 $104.7969
14+ $11.2803 $157.9242
19+ $10.9164 $207.4116
24+ $10.5525 $253.2600
32+ $9.4609 $302.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess