EN
  • EN
  • DE

PCM1865DBT

Part No PCM1865DBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features ADC, Audio 24 b - I²C, SPI 30-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 30-TFSOP (0.173", 4.40mm Width)
Case / Package 30-TSSOP
Family Name PCM1865
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCM1865DBT-ND, 296-48435
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930146-PCM1865DBT
Ultra Librarian 3D Model Ultra Librarian PCM1865DBT CAD Model

Description

The PCM1865DBT is a superior audio analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This high-performance component is designed to capture and convert analog sound into digital signals with exceptional accuracy and clarity, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Resolution Audio: With support for up to 24-bit resolution and sampling rates ranging from 8 kHz to 192 kHz, the PCM1865DBT ensures high-fidelity audio capture suitable for professional audio recording, high-definition audio systems, and studio equipment.
  • Four-Channel Input: This ADC features four analog input channels, providing flexibility for multi-channel audio systems or simultaneous recording of different audio sources.
  • Advanced Signal Processing: Equipped with an array of signal processing features such as programmable gain amplifiers, digital filtering, and auto-muting, the PCM1865DBT delivers clean, noise-free audio conversion.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for battery-powered applications such as portable audio recorders and wireless microphones.
  • Flexible Interface: The PCM1865DBT provides a versatile serial audio interface that is compatible with I2S, left-justified, and right-justified data formats, ensuring easy integration with a variety of digital audio equipment and microcontrollers.

Applications

The PCM1865DBT is versatile enough to be used in a multitude of audio applications. These include:

  • Professional audio recording equipment
  • AV receivers and home theater systems
  • Digital mixing consoles
  • Automotive audio systems
  • Soundbars and smart speakers

Technical Specifications

Parameter Value
Resolution 24-bit
Sampling Rate 8 kHz to 192 kHz
Input Channels 4
Interface Serial (I2S, LJ, RJ)
Power Supply 3.3V

For designers and engineers seeking an ADC that provides top-notch audio performance with a range of features for sophisticated audio processing, the PCM1865DBT from Texas Instruments stands out as a premium choice.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8360 $53.1960
26+ $3.9680 $103.1680
40+ $3.8440 $153.7600
54+ $3.7200 $200.8800
70+ $3.5960 $251.7200
94+ $3.2240 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess