The SN74LS10NS from Texas Instruments is a high-performance, triple 3-input NAND gate integrated circuit that belongs to the 74LS logic family. This small-scale integrated circuit is designed to operate with a power supply range of 4.75V to 5.25V, which makes it ideal for TTL (Transistor-Transistor Logic) applications.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: 3
- Inputs per Circuit: 3
- Output Current: 8mA
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
Performance and Quality
The SN74LS10NS features a low power consumption design, which is an essential attribute for energy-efficient operations. It also has a high noise immunity and is capable of driving loads with a power requirement of up to 8mA. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.
Applications
The versatile logic functions of the SN74LS10NS make it suitable for a wide array of applications, including:
- Control systems
- Signal processing
- Computing devices
- Communication equipment
- Data management systems
Reliability and Support
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS10NS comes with the assurance of Texas Instruments' rigorous testing and validation processes. For technical support, datasheets, and design resources, customers can access Texas Instruments' extensive online resources or contact their customer support services for further assistance.