EN
  • EN
  • DE

PCM2706PJTR

Part No PCM2706PJTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description STEREO AUDIO DAC WITH USB INTERFACE, SINGLE-ENDED HEADPHONE OUTPUT AND S/PDF OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Package 32-TQFP
Manufacturer Package 32-TQFP (7x7)
Win Source Part Number 1236429-PCM2706PJTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2706
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2706PJTR CAD Model

Description

The PCM2706PJTR is a high-quality, low-power USB 2.0 audio DAC (Digital-to-Analog Converter) from Texas Instruments, designed to provide superior audio performance for a wide range of consumer electronics. This integrated circuit is part of TI's extensive audio DAC portfolio, which is known for its excellent signal processing and audio fidelity.

Key Features

  • USB Interface: The PCM2706PJTR is equipped with a full-speed USB 2.0 compliant interface that supports 12 Mbps data transfer rates, making it easy to connect to a host device without the need for additional drivers.
  • Audio Quality: With a high signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), the device ensures a clean, clear audio output that is ideal for high-end audio systems.
  • Sampling Rate: It supports a variety of sampling rates including 32 kHz, 44.1 kHz, and 48 kHz, providing versatility for different audio playback requirements.
  • On-Chip Clock: The inclusion of an on-chip clock generator with a single 12 MHz clock source simplifies the system design and reduces the number of external components required.
  • Output Options: The PCM2706PJTR features both a stereo analog output and an S/PDIF digital output, allowing it to be used in a range of audio applications.
  • Power Supply: It operates on a 5V power supply, which is typically provided by the USB bus, making it convenient for portable devices.
  • Package: The device comes in a 32-TQFP (Thin Quad Flat Package) which is suitable for compact and space-constrained designs.

Applications

The PCM2706PJTR is an ideal choice for a variety of audio applications, including USB headphones, audio interface boxes, musical instruments, and sound cards. Its plug-and-play functionality, combined with high-quality audio output, makes it a go-to solution for developers and manufacturers looking to enhance the audio capabilities of their USB-enabled devices.

Summary

In summary, Texas Instruments' PCM2706PJTR is a versatile, high-performance USB audio DAC that delivers premium sound quality in a compact form factor. It is a reliable component for anyone looking to develop USB audio playback systems with minimal design complexity and superior audio fidelity.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9580 $50.8740
8+ $13.9143 $111.3144
12+ $13.4794 $161.7528
16+ $13.0446 $208.7136
20+ $12.6098 $252.1960
27+ $11.3053 $305.2431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,895 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess