EN
  • EN
  • DE

PCM2900CDB

Part No PCM2900CDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Stereo Audio Interface 16 b USB 28-SSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PCM2900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCM2900CDB-ND, 296-33531-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930150-PCM2900CDB
Ultra Librarian 3D Model Ultra Librarian PCM2900CDB CAD Model

Description

The PCM2900CDB is a single-chip, USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF from Texas Instruments. This versatile device is designed to offer a high-quality, cost-effective solution for USB audio systems, making it an ideal choice for a wide range of applications in consumer electronics, such as USB headphones, USB speakers, USB turntables, and audio interface boxes for musical instruments.

Key Features

  • USB Interface: Compliant with USB 1.1 specifications, the PCM2900CDB operates at full speed (12 Mbps) and is capable of being powered directly from the USB bus, eliminating the need for external power supply.
  • Audio Quality: It features high-quality, 16-bit stereo digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) which provide excellent audio performance with up to 48 kHz sampling rate.
  • S/PDIF Output: The device includes an S/PDIF output that allows digital audio output to an external DAC or home theater receiver for maximum sound quality.
  • Plug-and-Play: With the PCM2900CDB's plug-and-play functionality, it is easy to install, requiring no additional drivers for basic operation on most operating systems.
  • Flexible Functionality: The codec's functionality is enhanced with additional features like mute, volume control, and playback status indicators via the USB interface.

Applications

The PCM2900CDB is suitable for a variety of applications, including:

  • USB Audio Stations
  • USB Headphones
  • Audio Interface for Musical Instruments
  • USB Speakers
  • Portable Audio Devices
  • USB Audio Docking Stations

Technical Specifications

The PCM2900CDB operates on a 5V USB power supply and features a -84 dB signal-to-noise ratio (SNR) for ADC and 98 dB SNR for DAC, ensuring high-quality audio capture and playback. The device is housed in a compact 28-pin SSOP package, making it a space-efficient choice for integrated USB audio systems.

As a product of Texas Instruments, a leader in semiconductor solutions, the PCM2900CDB stands out for its reliability and performance, backed by the company's commitment to innovation and quality.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6779 $53.7453
14+ $7.1920 $100.6880
22+ $6.9490 $152.8780
31+ $6.4631 $200.3561
41+ $6.2201 $255.0241
51+ $5.9771 $304.8321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess