EN
  • EN
  • DE

SCH3222I-SX

Part No SCH3222I-SX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description LPC IO WITH 8042 KBC RESET GENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 23
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 84-WFBGA
Supplier Device Package 84-WFBGA (7x7)
Base Product Number SCH3222
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264972-SCH3222I-SX
Ultra Librarian 3D Model Ultra Librarian SCH3222I-SX CAD Model

Description

Introducing the SCH3222I-SX from Microchip Technology

The SCH3222I-SX is a state-of-the-art Super I/O controller from the renowned manufacturer Microchip Technology. This versatile device is designed to provide a comprehensive solution for managing the interface between digital processing units and peripheral devices. It is an essential component for modern computing systems, offering a wide range of features that cater to the needs of today's complex embedded and industrial applications.

Key Features and Benefits

  • Multi-Functionality: The SCH3222I-SX integrates multiple I/O functions into a single chip, including a keyboard controller, a mouse controller, a serial port (UART), a parallel port, and a floppy disk controller. This multifunctional approach reduces the number of separate components required on a motherboard, saving space and simplifying design.
  • Enhanced Power Management: With advanced power management capabilities, the SCH3222I-SX supports various sleep modes to reduce power consumption, making it ideal for energy-efficient systems.
  • High-Speed Serial Ports: The device features high-speed serial ports with baud rates up to 1.5 Mbps, ensuring fast and reliable communication with external peripherals.
  • Robust Design: Built to withstand harsh industrial environments, the SCH3222I-SX operates over an extended temperature range, ensuring reliable performance under various conditions.
  • Flexible Configuration: The SCH3222I-SX offers a range of configuration options, allowing designers to tailor the device to specific application requirements. It is also compatible with industry-standard software, which facilitates easy integration into existing systems.

Applications

The SCH3222I-SX is ideally suited for a wide array of applications, including embedded systems, industrial PCs, and servers. Its robustness and versatility make it the perfect choice for mission-critical environments where reliability and efficiency are paramount.

Whether you are designing a new system or upgrading an existing one, the SCH3222I-SX from Microchip Technology provides the functionality, reliability, and performance needed to meet the evolving demands of the technology landscape.

Choose the SCH3222I-SX for a seamless and powerful integration of peripheral device management into your next project.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess