EN
  • EN
  • DE

PCM2902CDB

Part No PCM2902CDB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 28SSOP  /  Stereo Audio Interface 16 b USB 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Package Tube
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Voltage - Supply, Analog 3.1V ~ 3.5V
Voltage - Supply, Digital 3.1V ~ 3.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PCM2902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCM2902CDB-ND,296-33532-5
Standard Package 50
Win Source Part Number 1025779-PCM2902CDB
Ultra Librarian 3D Model Ultra Librarian PCM2902CDB CAD Model

Description

Product Overview: PCM2902CDB by Texas Instruments

The PCM2902CDB, from the renowned semiconductor manufacturer Texas Instruments, is a versatile, high-quality, USB audio codec integrated circuit designed to provide a comprehensive solution for audio recording and playback through the USB interface. This device is part of TI's Burr-Brown Audio line, which is well-regarded for delivering exceptional audio performance and fidelity.

The PCM2902CDB encapsulates a wealth of features within its compact SSOP-28 package, making it an ideal choice for a broad range of USB audio applications, such as USB headsets, audio interface boxes, and musical instruments that require connectivity to computers or other USB-enabled devices.

Key Features

  • USB Interface: The device complies with USB 1.1 standards and does not require any additional drivers for basic operation, ensuring plug-and-play functionality across various platforms.
  • Audio Quality: With a 16-bit Delta-Sigma ADC and DAC, the PCM2902CDB delivers high-quality audio with a sampling rate of up to 48 kHz, ensuring clear and precise sound reproduction.
  • Integrated Features: The codec comes with an onboard 2-channel ADC and 2-channel DAC, microphone input, and headphone output, providing a complete audio solution in a single chip.
  • Flexible Power Management: It can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying the design of end-user products.
  • Onboard Functionalities: Additional features include mute and volume control functions, which can be controlled via USB, offering users a convenient and interactive audio experience.

Applications

With its robust feature set and ease of integration, the PCM2902CDB is suitable for a multitude of audio-related applications. It's an excellent choice for:

  • USB Audio Stations
  • Portable Audio Devices
  • USB Headphones and Microphones
  • MIDI Music Controllers and Interfaces
  • Computer Audio Systems
  • Podcasting and Streaming Equipment

Overall, the PCM2902CDB stands out as a high-performance USB audio codec that offers designers a low-cost, high-quality audio interface solution with minimal external components. Its ease of use, combined with Texas Instruments' reputation for reliability, makes it an excellent choice for developers looking to enhance their audio applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3008 $51.9024
8+ $14.1955 $113.5640
11+ $13.7519 $151.2709
16+ $13.3083 $212.9328
20+ $12.8647 $257.2940
27+ $11.5339 $311.4153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,985 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess