EN
  • EN
  • DE

PCM2902E/2K

Part No PCM2902E/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE ENDED ANALOG INPUT/OUTPUT AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 4.35 V ~ 5.25 V
Voltage - Supply, Digital 4.35 V ~ 5.25 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236440-PCM2902E/2K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCM2902
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2902E/2K CAD Model

Description

The PCM2902E/2K from Texas Instruments is a versatile USB audio codec integrated circuit, designed for creating high-quality audio applications with USB connectivity. This device simplifies the process of audio data transfer between the USB interface and analog audio equipment.

Key Features

  • Integrated USB Interface: Complies with USB 1.1 standards and does not require any additional drivers for basic operation, which makes it easily accessible for various operating systems.
  • High-Quality Audio: Supports 16-bit stereo audio with sampling rates ranging from 32 kHz to 48 kHz, ensuring CD-quality audio for both recording and playback functions.
  • Onboard Analog Performance: Features an onboard 2Vrms DirectPath™ stereo headphone amplifier and a single-ended stereo line-out. Its analog performance is further enhanced with a 93-dB signal-to-noise ratio (SNR) for DAC and an 89-dB SNR for ADC.
  • Plug and Play: The device's plug-and-play functionality allows for easy integration into consumer electronics, such as USB headphones, gaming headsets, and audio interface boxes.
  • Flexible Power Management: Can be powered directly from the USB bus, eliminating the need for external power supplies and simplifying the overall design for end products.
  • Customizable: Comes with suspend flags for power-down and an external ROM interface for customizing device descriptors, enabling a tailored user experience.

Applications

The PCM2902E/2K is ideal for a wide range of applications, including:

  • USB audio playback and recording devices
  • USB headphones and headsets
  • Portable audio devices
  • Multimedia players
  • Audio interface boxes for professional audio

Technical Specifications

For detailed technical specifications, please refer to the Texas Instruments datasheet for the PCM2902E/2K. The datasheet provides in-depth information on electrical characteristics, pin configurations, system requirements, and more, to ensure successful integration into your audio projects.

You May Also Be Interested in

Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2674 $57.8718
15+ $6.7836 $101.7540
23+ $6.5716 $151.1468
32+ $6.3596 $203.5072
41+ $6.1476 $252.0516
55+ $5.5116 $303.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,805 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess