EN
  • EN
  • DE

PCM2906BDBR

Part No PCM2906BDBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE-ENDED ANALOG INPUT/OUTPUT, AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 93
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 4.35 V ~ 5.25 V
Voltage - Supply, Digital 4.35 V ~ 5.25 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236445-PCM2906BDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2906
Introduction Date December 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2906BDBR CAD Model

Description

    

The PCM2906BDBR is a high-quality, integrated audio codec from Texas Instruments designed for a wide range of audio applications. It is a versatile device that combines an USB 2.0 full-speed compliant interface with an advanced audio data converter system to deliver superior sound quality. This product is particularly suitable for creating USB audio playback and recording solutions without the need for additional software drivers.

    

Key Features

  
        
  • USB Interface: The device is equipped with a USB 2.0 full-speed protocol controller that is fully compliant with USB Audio Class 1.0 specifications. This ensures seamless integration with a host computer's USB port for audio data transfer.
  •     
  • Audio Quality: The PCM2906BDBR features a high-performance stereo DAC with 98dB SNR and a stereo ADC with 89dB SNR, providing excellent sound reproduction for both playback and recording functionalities.
  •     
  • On-chip Clock: A single crystal (12 MHz) is all that's needed for the device's operation, as it includes an on-chip clock generator that eliminates the need for external clock sources.
  •     
  • Headphone Amplifier: An integrated headphone amplifier with a 5V power supply provides sufficient output for driving a wide range of headphones, making it ideal for personal audio applications.
  •     
  • Microphone Inputs: The device supports both mono and stereo microphone inputs, providing flexibility for various recording scenarios.
  •     
  • Plug-and-Play: Thanks to its compliance with USB Audio Class specifications, the PCM2906BDBR can be used with default audio drivers found in modern operating systems, facilitating plug-and-play functionality.
  •   
  

Applications

  

The PCM2906BDBR is designed for use in USB audio playback devices, USB audio recording equipment, and other multimedia applications. Its high level of integration makes it an excellent choice for portable audio devices, USB headphones, and audio interface boxes.

  

Package and Availability

  

This product is available in a compact 28-pin SSOP (DB) package, providing a space-saving solution for PCB designs. The PCM2906BDBR is part of Texas Instruments' extensive audio codec portfolio, renowned for their reliability and performance. For pricing, sampling, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3882 $67.1646
6+ $18.3699 $110.2194
9+ $17.7958 $160.1622
12+ $17.2217 $206.6604
16+ $16.6477 $266.3632
21+ $14.9255 $313.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess