Product Overview: PCM3052ARTF by Texas Instruments
The PCM3052ARTF is a high-performance, single-chip stereo audio codec with single-ended inputs and differential outputs, designed meticulously by Texas Instruments. This integrated circuit is well-suited for a wide range of applications in the consumer, professional, and automotive audio markets.
Key Features
- High-Quality Audio Performance: With a dynamic range of 103 dB and a signal-to-noise ratio (SNR) of 93 dB, the PCM3052ARTF ensures crystal-clear sound reproduction.
- Sampling Rate Flexibility: The device supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio formats and quality preferences.
- Integrated Functions: It includes an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for full audio codec functionality, reducing the need for additional components.
- Low Power Consumption: Designed for efficiency, the PCM3052ARTF operates on a low supply voltage, making it ideal for battery-powered devices.
- Robust Connectivity: The codec features an I²S and a left-justified data interface for seamless integration with digital audio systems.
Applications
The PCM3052ARTF's versatility makes it an excellent choice for a variety of applications, including:
- Home Theater Systems
- Professional Audio Mixing Consoles
- Automotive Audio Systems
- Digital Audio Effects Processors
- Portable Audio Devices
Technical Specifications
Parameter
Value
Resolution
24-bit
Dynamic Range
103 dB (ADC), 100 dB (DAC)
SNR
93 dB
Supply Voltage
3.3V to 5V
Operating Temperature Range
-25°C to 85°C
Package
20-TSSOP
Overall, the PCM3052ARTF stands out as a robust and reliable audio codec solution from Texas Instruments, promising to deliver superior audio quality for a multitude of audio applications.