EN
  • EN
  • DE

PCM3794RHBTG4

Part No PCM3794RHBTG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 16BIT SER 32VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 93
Dynamic Range, ADCs / DACs (db) Typ 90 / 93
Operating Supply Voltage 2.4 V ~ 3.6 V
Voltage - Supply, Digital 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 791581-PCM3794RHBTG4
Popularity Medium
Supply and Demand Status Limited
Family Name PCM3794
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCM3794RHBTG4 CAD Model

Description

The PCM3794RHBTG4 is a high-performance, low-power stereo audio codec with integrated headphone amplifier, designed and manufactured by Texas Instruments. This advanced audio codec is ideal for portable digital audio applications, including smartphones, tablets, portable media players, and other devices where high-quality audio and low power consumption are essential.

Key Features

  • Audio Quality: The PCM3794RHBTG4 provides 24-bit resolution and a high signal-to-noise ratio (SNR), ensuring crystal-clear audio playback and recording quality.
  • Power Efficiency: Designed with power-sensitive applications in mind, this codec features a low-power consumption mode that significantly reduces battery drain, thus extending device usage time.
  • Integrated Headphone Amplifier: The built-in headphone amplifier supports a wide range of headphone impedances, offering flexibility and high-quality audio output directly to the user's headphones.
  • Flexible Sampling Rates: Supporting multiple sampling rates, the PCM3794RHBTG4 can easily adapt to various audio formats and quality levels, making it a versatile choice for a multitude of audio applications.
  • Programmable Audio Processing: The codec features programmable audio processing blocks, allowing for custom audio enhancements and effects to be applied, tailoring the audio experience to specific user preferences or application requirements.

Technical Specifications

  • Supply Voltage: Operates on a supply voltage range that accommodates most portable electronics.
  • Interface: The device includes a flexible digital audio interface that is compatible with industry-standard protocols, ensuring easy integration with a variety of host processors.
  • Package: The PCM3794RHBTG4 is available in a compact, surface-mount package that is suitable for space-constrained applications.

With its combination of high-quality audio performance, low power consumption, and integrated features, the PCM3794RHBTG4 from Texas Instruments stands out as a top-tier solution for designers looking to enhance the audio capabilities of their portable electronic devices without compromising on battery life or space.

You May Also Be Interested in

AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,817 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess