EN
  • EN
  • DE
  • IT

PGA116AIPWRG4

Part No PGA116AIPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zerø-Drift PROGRAMMABLE GAIN AMPLIFIER with MUX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1237153-PGA116AIPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PGA116AIPWRG4 CAD Model

Description

Overview of Texas Instruments PGA116AIPWRG4

The PGA116AIPWRG4 is a precision, programmable gain amplifier (PGA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance integrated circuit is tailored for a wide range of applications, including industrial measurement, medical equipment, and data acquisition systems. With its versatile nature, the PGA116AIPWRG4 is a perfect fit for any project requiring precise signal amplification and conditioning.

Key Features

  • Programmable Gain: The PGA116AIPWRG4 offers multiple gain settings that can be easily programmed via a SPI interface, allowing users to adjust the amplification level to suit their specific application needs.
  • Input Multiplexer: It includes a 10-to-1 input channel multiplexer, providing flexibility in connecting multiple sensors or signal sources to a single amplifier.
  • High Precision: This PGA boasts excellent linearity and low noise, ensuring accurate signal amplification with minimal distortion, which is crucial for high-precision applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PGA116AIPWRG4 operates with a low quiescent current, making it ideal for battery-powered and portable devices.
  • Wide Supply Range: The device can be powered by a single supply voltage ranging from 2.2V to 5.5V, providing versatility in various system designs.
  • Extended Temperature Range: The PGA116AIPWRG4 is operational over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under harsh environmental conditions.

Applications

  • Industrial sensors and instrumentation
  • Medical diagnostic equipment
  • Data acquisition systems
  • Automatic test equipment
  • Battery-powered devices

The PGA116AIPWRG4 is offered in a compact TSSOP-16 package, which is not only space-saving but also conducive to efficient thermal management. Its integration of multiple channels and programmable features into a single chip simplifies design and reduces the need for additional components, thus saving board space and potentially lowering overall system costs. With its robust design and flexible configuration options, the PGA116AIPWRG4 from Texas Instruments stands out as a highly adaptable solution for any project demanding reliable and precise signal amplification.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess