EN
  • EN
  • DE

PGA2311U/1KG4

Part No PGA2311U/1KG4
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Audio Volume Control 2 Channel 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name PGA2311
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930321-PGA2311U/1KG4
Ultra Librarian 3D Model Ultra Librarian PGA2311U/1KG4 CAD Model

Description

PGA2311U/1KG4

The PGA2311U/1KG4 is a high-fidelity stereo audio volume control designed and manufactured by Texas Instruments. This precision device is ideal for professional and high-end consumer audio applications where the preservation of audio signal integrity is paramount.

Key Features

  • High-Performance Operation: The PGA2311U/1KG4 boasts a high signal-to-noise ratio and low total harmonic distortion, ensuring crystal-clear audio reproduction.
  • Wide Gain Range: With a gain range of -95.5dB to +31.5dB, users can precisely control the volume without sacrificing audio quality.
  • Flexible Control Interface: The device can be controlled via a simple serial peripheral interface (SPI) or a hardware control interface, providing versatility for different system designs.
  • Dual-Channel Architecture: The integrated dual-channel architecture allows for simultaneous control of both left and right audio channels with matched attenuation and channel tracking.

Applications

The PGA2311U/1KG4 is suitable for a wide range of applications, including:

  • Professional audio mixing consoles
  • High-fidelity home theater systems
  • Studio equipment
  • Digital audio effects processors

Technical Specifications

Parameter Value
Supply Voltage (VCC) +/-5V to +/-15V
THD+N 0.0004%
Dynamic Range 120dB
Control Interface SPI, Hardware

For designers and audiophiles looking to integrate a premium volume control into their audio systems, the PGA2311U/1KG4 from Texas Instruments offers unmatched quality and performance. Its robust feature set and superior audio characteristics make it a top choice for those who refuse to compromise on sound quality.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.8651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8933 $59.3598
13+ $8.1176 $105.5288
20+ $7.8640 $157.2800
27+ $7.6103 $205.4781
34+ $7.3566 $250.1244
46+ $6.5956 $303.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess