EN
  • EN
  • DE

PGA460TPWQ1

Part No PGA460TPWQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description AUTOMOTIVE ULTRASONIC SIGNAL PRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Type Signal Processor
Input Type -
Output Type -
Current - Supply 500 µA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PGA460
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379449-PGA460TPWQ1
Ultra Librarian 3D Model Ultra Librarian PGA460TPWQ1 CAD Model

Description

Introducing the Texas Instruments PGA460TPWQ1 Ultrasonic Signal Processor and Transducer Driver

The PGA460TPWQ1 from Texas Instruments is a highly sophisticated signal processor and transducer driver specifically designed for ultrasonic sensing applications. This versatile component is an ideal solution for a wide range of automotive, industrial, and consumer products where distance measurement, object detection, and proximity sensing are critical.

At the heart of the PGA460TPWQ1 is its ability to process and convert ultrasonic waveforms into reliable digital data. This is achieved through its powerful digital signal processing, which includes a band-pass filter, an automatic gain control, and a digital demodulator. This processing capability allows the PGA460TPWQ1 to offer precise distance measurements and robust performance even in challenging environments with noise and temperature variations.

The device supports a variety of ultrasonic transducer frequencies ranging from 31 kHz to 40 kHz, making it highly adaptable for different applications. Its built-in closed-loop feedback mechanism ensures accurate control of the transducer drive frequency, phase, and voltage, which is crucial for optimal sensor performance.

For ease of integration, the PGA460TPWQ1 features a UART and TCI communication interface, allowing seamless communication with microcontrollers or other control units. It also includes programmable time-varying gain to compensate for signal attenuation, as well as a temperature sensor for compensating the speed of sound in various conditions.

The device is housed in a compact 16-pin TSSOP package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +105°C ensures reliability and functionality across a broad spectrum of environments.

With its robust feature set, the PGA460TPWQ1 is an excellent choice for developers looking to incorporate advanced ultrasonic sensing capabilities into their products. From parking assistance systems in vehicles to liquid level measurement in industrial tanks, the PGA460TPWQ1 offers a scalable and effective solution for a multitude of ultrasonic applications.

For further information, datasheets, and support, visit the Texas Instruments website to discover how the PGA460TPWQ1 can enhance your next project.

You May Also Be Interested in

Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $9.3135
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8198 $58.9188
13+ $8.0573 $104.7449
20+ $7.8055 $156.1100
27+ $7.5537 $203.9499
35+ $7.3019 $255.5665
46+ $6.5466 $301.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess