EN
  • EN
  • DE
  • IT

PGA5807ARGCR

Part No PGA5807ARGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8 CHAN 64VQFN / 8-Channel, High-Bandwidth, Analog Front-End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Channels 8
Power (Watts) 60mW
Voltage - Supply, Analog 3.15V ~ 3.6V
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812601-PGA5807ARGCR
Ultra Librarian 3D Model Ultra Librarian PGA5807ARGCR CAD Model

Description

The PGA5807ARGCR is a high-performance, precision programmable gain amplifier (PGA) designed by Texas Instruments. This advanced component is engineered to cater to a wide array of applications that require high accuracy and stability, such as medical instrumentation, industrial process control, and precision data acquisition systems.

Key Features

  • Programmable Gain: The PGA5807ARGCR offers a programmable gain range, which can be adjusted through a serial interface, allowing for flexibility and precision in signal amplification.
  • High Precision: With its high-precision design, the PGA5807ARGCR ensures minimal signal distortion and noise, providing a clean and accurate amplification of the input signal.
  • Low Offset Voltage: The low offset voltage characteristic of this PGA minimizes errors and improves the overall performance of the signal processing chain.
  • Wide Supply Range: The device operates over a wide supply voltage range, accommodating various system power requirements and ensuring compatibility with a multitude of applications.
  • Robust Output Stage: The PGA5807ARGCR features a robust output stage capable of driving heavy loads, which makes it suitable for driving both high-impedance and low-impedance loads.

Applications

  • Medical Instrumentation
  • Industrial Process Control
  • Precision Data Acquisition
  • Automatic Test Equipment
  • Instrumentation and Control Systems

Product Specifications

The PGA5807ARGCR is offered in a compact package, and it is characterized by the following specifications:

  • Adjustable Gain Settings
  • Serial Interface for Gain Control
  • Low Noise and Distortion Levels
  • High Output Drive Capability
  • Wide Operating Temperature Range

As a product from Texas Instruments, a leader in the semiconductor industry, the PGA5807ARGCR is built with reliability and performance in mind. It represents an ideal solution for designers looking to enhance the accuracy and efficiency of their systems with a high-quality programmable gain amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP / 4 Channel AFE 19 Bit 64-LQFP (10x10)
Lowest to $46.5938
Cirrus Logic Inc.
IC AFE 3 CHAN 10BIT 32QFN
Lowest to $104.8873
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC PDIP16
Need more? Email Us
Semtech Corporation
IC AFE CAP SENSE 256WLCSP / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC AFE 6 CHAN 16BIT 44TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Lowest to $67.5341
Renesas Electronics America
IC POWER MANAGEMENT / Channel AFE Bit
Lowest to $0.3661
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC PDSO16
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Lowest to $12.8765
Renesas Electronics America
IC REGULATOR / Channel AFE Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.3643 $100.7286
3+ $41.3245 $123.9735
5+ $40.0331 $200.1655
6+ $38.7417 $232.4502
8+ $37.4503 $299.6024
11+ $33.5761 $369.3371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess