EN
  • EN
  • DE

PSN74AXC2T45DTMR

Part No PSN74AXC2T45DTMR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Dual-bit dual-supply bus transceiver with configurable voltage translation 8-X2SON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 800 µm
Number of Bits 2
Number of Pins 8
Thickness 382 µm
Width 1.35 mm
Win Source Part Number 960201-PSN74AXC2T45DTMR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSN74AXC2T45DTMR CAD Model

Description

Introducing the Texas Instruments PSN74AXC2T45DTMR

The Texas Instruments PSN74AXC2T45DTMR is a cutting-edge dual-bit, non-inverting bus transceiver designed with the modern electronic engineer's needs in mind. This high-performance component is part of the AXC family, which is renowned for its low-voltage, bidirectional translation of signals between different voltage nodes within digital systems.

With its dual-supply voltage operation, the PSN74AXC2T45DTMR can translate signals between two different logic levels ranging from 0.65V to 3.6V on the A side and 1.65V to 5.5V on the B side. This flexibility makes it an ideal choice for multi-voltage systems and for interfacing between devices operating at different voltage levels.

The device's design includes an auto-direction sensing feature that eliminates the need for a direction control pin, streamlining design and saving valuable board space. The transceiver's operation is seamless and automatic, providing a simple, efficient solution for bidirectional data communication.

Featuring a maximum data rate of 24 Mbps, the PSN74AXC2T45DTMR is not only versatile but also fast, ensuring swift data transfer in applications where speed is crucial. This makes it perfectly suited for use in a variety of high-speed data-logging, computing, and telecommunication applications.

The device comes in a compact 8-pin DMR (VSSOP) package, which is optimized for space-constrained applications. Its small footprint allows for a more efficient use of PCB real estate, enabling designers to create more compact and integrated designs.

Furthermore, the PSN74AXC2T45DTMR has been engineered with ESD protection on all pins to enhance device reliability and longevity in the face of electrostatic discharge events. This feature helps to safeguard the transceiver in challenging industrial environments.

With its robust design, high-speed performance, and voltage translation capabilities, the Texas Instruments PSN74AXC2T45DTMR is a superior solution for system designers looking to bridge between different logic levels while maintaining signal integrity and speed. Whether it's for consumer electronics, networking equipment, or industrial control systems, this transceiver is sure to provide reliable and efficient operation.

You May Also Be Interested in

Intel
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,212 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess