EN
  • EN
  • DE

PT6302R

Part No PT6302R
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 9V - 38V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6300
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 38V
Voltage - Output 1 5V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 89%
Mounting Type Through Hole
Package / Case 12-SIP Module
Base Product Number PT6302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6302R-NDR
Standard Package 12
Win Source Part Number 1086250-PT6302R
Ultra Librarian 3D Model Ultra Librarian PT6302R CAD Model

Description

Introducing the PT6302R Series from Texas Instruments

The PT6302R Series is a state-of-the-art power module designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This series is specifically engineered to meet the high standards of efficiency and reliability required by today's electronic devices.

Key Features

  • High Efficiency: The PT6302R series is built for optimal performance, offering high efficiency and reduced power loss, making it an ideal choice for energy-sensitive applications.
  • Adjustable Output Voltage: Flexibility is at the core of the PT6302R design, featuring an adjustable output voltage that caters to a wide range of electronics, ensuring compatibility with various devices.
  • Integrated Heat Sink: Heat management is critical in power modules, and the PT6302R comes with an integrated heat sink that provides excellent thermal performance, enhancing the longevity of the module and the device it powers.
  • Compact Design: Space is often a constraint in electronic designs, and the PT6302R addresses this by offering a compact footprint, making it suitable for applications where space is at a premium.
  • Easy Implementation: Designed for ease of use, the PT6302R can be seamlessly integrated into a variety of circuits without the need for complex external components, streamlining the design process.

Applications

The PT6302R Series is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Systems
  • Computing Devices
  • Networking Hardware

Technical Specifications

With a focus on technical excellence, the PT6302R Series boasts impressive specifications that cater to a demanding market. The module operates over a wide input voltage range and delivers a stable and reliable output, ensuring that your devices function at their best under various conditions.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for personalized assistance.

Conclusion

The PT6302R Series from Texas Instruments represents a blend of innovation, reliability, and performance. Whether you're designing for industrial, telecommunications, computing, or networking applications, the PT6302R is engineered to exceed expectations and deliver the power your products need.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess