EN
  • EN
  • DE

PT6305A

Part No PT6305A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 3A 4.5V - 9V Input
Manufacturer Texas Instruments
Series PT6305
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole, Right Angle
Package 12-SIP Module
Family Name PT6305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 24
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890345-PT6305A
Ultra Librarian 3D Model Ultra Librarian PT6305A CAD Model

Description

The PT6305A is a high-performance integrated switching regulator from Texas Instruments, designed to deliver exceptional efficiency and versatility for a wide range of applications. This power module is part of Texas Instruments' PT6300 series, which is renowned for its reliability and ease of use.

Key Features

  • Adjustable Output Voltage: The PT6305A allows for an adjustable output voltage, which can be fine-tuned to meet the specific requirements of your application, ensuring optimal performance and compatibility.
  • High Efficiency: This power module is designed to maximize power efficiency, which can lead to lower operational costs, reduced heat generation, and extended product life.
  • Wide Input Voltage Range: The PT6305A operates over a broad input voltage range, making it suitable for a variety of power supply conditions and ensuring consistent performance even in environments with fluctuating input power.
  • Integrated Heat Sink: The built-in heat sink provides excellent thermal management, allowing the PT6305A to maintain stable operation even under high power loads or in high-temperature environments.
  • Compact Size: Its small footprint makes the PT6305A an ideal choice for space-constrained applications, without sacrificing power or efficiency.

Applications

The versatility of the PT6305A makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Data acquisition systems
  • Embedded computing
  • Networking hardware

Technical Specifications

Parameter Value
Output Voltage Adjustable
Input Voltage Range Wide Range
Efficiency High
Package Type Integrated Heat Sink

Whether you're designing a new system or upgrading an existing one, the PT6305A from Texas Instruments offers the performance, flexibility, and reliability needed to meet the demands of modern electronic applications.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess