EN
  • EN
  • DE

PTH04040WAH

Part No PTH04040WAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH04040W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Max) 60A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Through Hole
Package / Case 20-DIP Module
Size / Dimension 2.05" L x 1.05" W x 0.36" H (52.1mm x 26.7mm x 9.1mm)
Base Product Number PTH04040
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657884-PTH04040WAH
Ultra Librarian 3D Model Ultra Librarian PTH04040WAH CAD Model

Description

Product Overview: PTH04040WAH from Texas Instruments

The PTH04040WAH is a high-performance, non-isolated module from Texas Instruments, designed to meet a wide range of power requirements with exceptional efficiency and reliability. This power module is part of the PTH series, which is well-regarded for its versatile performance in various applications, including telecommunications, computing, and industrial systems.

Key Features

  • Wide Input Voltage Range: The PTH04040WAH operates with an input voltage ranging from 2.95V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Adjustable Output Voltage: This module offers an adjustable output voltage from 0.8V to 3.6V, allowing for high flexibility and compatibility with different system requirements.
  • High Efficiency: With an efficiency of up to 90%, the PTH04040WAH ensures minimal power loss and heat generation, enhancing system performance and longevity.
  • Output Current: It is capable of delivering up to 6A of output current, accommodating high power demands with ease.
  • Advanced Thermal Performance: The module features an integrated heat sink and exceptional thermal management capabilities, ensuring stable operation even under high power conditions.
  • Small Footprint: The compact form factor of this power module makes it an excellent choice for space-constrained applications.
  • Easy Implementation: The PTH04040WAH is designed for simple and quick implementation, with minimal external components required, reducing design complexity and time to market.

Applications

The versatility of the PTH04040WAH allows it to be used across a broad spectrum of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Servers and data storage systems
  • Industrial control systems
  • Test and measurement devices

In summary, the PTH04040WAH from Texas Instruments is a robust and flexible power solution that combines high efficiency, adjustable output, and a compact design to meet the rigorous demands of modern electronic systems. Its ease of use and broad compatibility make it an ideal choice for engineers seeking a reliable power module for their next project.

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8347 $59.1735
11+ $9.7106 $106.8166
16+ $9.4071 $150.5136
22+ $9.1037 $200.2814
29+ $8.8002 $255.2058
39+ $7.8898 $307.7022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess