EN
  • EN
  • DE

PTH04070WAST

Part No PTH04070WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3-A, 3.3/5-V INPUT ADJUSTABLE SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH04070W
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Voltage - Output 1 0.9 ~ 3.6 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting SMD
Package 5-SMD Module
Size 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm)
Win Source Part Number 1240574-PTH04070WAST
Manufacturer Homepage www.ti.com
Family Name PTH04070
Introduction Date September 01, 2004
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH04070WAST CAD Model

Description

Product Overview: PTH04070WAST from Texas Instruments

The PTH04070WAST is a highly innovative power module from Texas Instruments, renowned for its exceptional efficiency and versatility in a wide range of applications. Designed to meet the rigorous demands of today's complex electronic systems, this power module stands out with its compact size and high-performance characteristics.

Key Features

  • Adjustable Output Voltage: The PTH04070WAST offers an adjustable output voltage range from 0.8V to 3.6V, allowing designers to customize the power supply according to their specific needs.
  • Wide Input Voltage Range: With an input voltage range of 2.95V to 5.5V, this module is suitable for a variety of applications, including those that require a 3.3V or 5V input rail.
  • High Efficiency: The module boasts high efficiency, which is critical for reducing heat generation and improving system reliability.
  • Output Current: The PTH04070WAST can deliver up to 3A of output current, making it a robust choice for powering a broad array of components.
  • Small Footprint: The compact size of the module is ideal for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is ensured thanks to its advanced design, which helps maintain optimal operating temperatures.

Applications

The versatility of the PTH04070WAST makes it suitable for a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Enterprise networking systems
  • Storage systems
  • Industrial applications
  • Test and measurement equipment

Reliability and Support

As with all Texas Instruments products, the PTH04070WAST is backed by comprehensive technical support and reliability testing. Customers can rely on TI's extensive design resources, including detailed datasheets, design tools, and customer support to streamline the integration of this power module into their projects.

In summary, the PTH04070WAST from Texas Instruments is a powerful, efficient, and versatile module that offers designers the flexibility and performance required for today's high-demand electronics. Its ease of use, coupled with TI's support, makes it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess