EN
  • EN
  • DE

PTH12060WAG

Part No PTH12060WAG
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC-DC REGULATED POWER MODULE / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number PTH12060
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8504.40.8500
Win Source Part Number 931074-PTH12060WAG
Ultra Librarian 3D Model Ultra Librarian PTH12060WAG CAD Model

Description

Introducing the PTH12060WAG from Texas Instruments

The PTH12060WAG is a high-performance, non-isolated module power converter from the renowned manufacturer Texas Instruments. This advanced power solution is part of the PTH12060 series, known for its exceptional efficiency and reliability in a wide range of applications.

Key Features

  • Wide Input Range: The PTH12060WAG operates with an input voltage range of 10.8V to 13.2V, making it versatile for various applications where input voltage may fluctuate.
  • Adjustable Output Voltage: This module provides an adjustable output voltage from 0.9V to 5.5V, which can be precisely set to meet the needs of the target application.
  • High Output Current: It is capable of delivering up to 12A of output current, ensuring sufficient power for even the most demanding electronic components.
  • Efficiency: The PTH12060WAG boasts a high efficiency, which minimizes energy loss and heat generation, thus improving system performance and reliability.
  • Power Density: With its compact size, the power module offers a high power density, which is ideal for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is guaranteed thanks to an integrated heat spreader, which helps in maintaining optimal operating temperatures.

Applications

The PTH12060WAG is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Test equipment
  • Servers and data centers

Quality and Support

As with all Texas Instruments products, the PTH12060WAG is built with stringent quality standards in mind. Users can expect reliable performance over the product's lifespan, backed by Texas Instruments' comprehensive technical support.

Whether you're designing a new system or upgrading an existing one, the PTH12060WAG offers the flexibility, efficiency, and power you need to meet a wide array of power requirements. Its robust design and ease of integration make it a smart choice for engineers and designers looking for a high-quality power conversion solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2581 $51.9363
54+ $1.8528 $100.0512
84+ $1.7949 $150.7716
116+ $1.7370 $201.4920
149+ $1.6791 $250.1859
200+ $1.5054 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess