EN
  • EN
  • DE

PTLC32070CFN

Part No PTLC32070CFN
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086299-PTLC32070CFN
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLC32070CFN CAD Model

Description

The Texas Instruments PTLC32070CFN is a high-performance, precision integrated circuit designed to cater to a wide range of applications in the electronics industry. This product is part of Texas Instruments' extensive portfolio of semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • High Accuracy: The PTLC32070CFN is engineered to deliver precise measurements, ensuring high accuracy in its applications.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Performance: With its sturdy construction, the PTLC32070CFN is capable of withstanding harsh conditions, which is critical for industrial and automotive applications.
  • Advanced Connectivity: The device offers various communication interfaces, allowing it to easily integrate with other components within a system.

Applications

The PTLC32070CFN is versatile and can be utilized in numerous applications, including:

  • Industrial automation systems
  • Precision instrumentation
  • Automotive electronics
  • Data acquisition systems
  • Medical equipment

Technical Specifications

Parameter Value
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to +85°C)
Package Type CFN (Customizable)
Interface I2C/SPI/UART (as applicable)

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for all its products. The PTLC32070CFN comes with a comprehensive warranty and access to technical support from TI's team of experts. Additionally, customers can find a wealth of resources, including datasheets, application notes, and design tools, on the Texas Instruments website to aid in product integration and development.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess