EN
  • EN
  • DE

PTLC6C5748QDCARQ1

Part No PTLC6C5748QDCARQ1
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 48-channel, 16-bit, PWM LED driver with internal current settings 56-HTSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.2 mm
Length 14 mm
Number of Pins 56
Thickness 1.15 mm
Width 6.1 mm
Win Source Part Number 1182193-PTLC6C5748QDCARQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLC6C5748QDCARQ1 CAD Model

Description

Product Overview: PTLC6C5748QDCARQ1 from Texas Instruments

The PTLC6C5748QDCARQ1 is a high-performance automotive-grade integrated circuit developed by the renowned electronics manufacturer Texas Instruments (TI). This robust component is designed to meet the rigorous demands of the automotive industry, providing reliable operation under a wide range of environmental conditions. It is an essential part of modern automotive electronics, offering a blend of efficiency, durability, and precision.

At the heart of the PTLC6C5748QDCARQ1 is an advanced technology that ensures consistent performance. This product is engineered to provide exceptional quality and functionality, making it suitable for a variety of applications within the automotive sector, including advanced driver-assistance systems (ADAS), infotainment systems, powertrain modules, and vehicle networking systems.

Key features of the PTLC6C5748QDCARQ1 include its high integration level, which allows for a reduction in system complexity and an increase in overall system reliability. The device is also characterized by its low power consumption, which helps to extend the battery life of automotive systems and contributes to the energy efficiency of the vehicle. Furthermore, its wide operating temperature range ensures that it can withstand the thermal extremes commonly encountered in automotive environments.

The PTLC6C5748QDCARQ1 is packaged in a compact, robust form factor, which makes it easy to integrate into various electronic assemblies. Its compliance with automotive industry standards, such as AEC-Q100, signifies that it has passed stringent quality and reliability tests, ensuring its suitability for use in safety-critical applications.

Texas Instruments provides comprehensive technical support for the PTLC6C5748QDCARQ1, including detailed datasheets, application notes, and design resources. This support helps designers and engineers to fully leverage the capabilities of the IC in their automotive designs, accelerating the development process and reducing time-to-market for new vehicle models.

In summary, the PTLC6C5748QDCARQ1 from Texas Instruments is a testament to TI's commitment to innovation and excellence in the automotive industry. It is a reliable, efficient, and high-quality solution that meets the evolving needs of modern vehicles.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
NANYA
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,194 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess