EN
  • EN
  • DE

PTLV9054IRTER

Part No PTLV9054IRTER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description QUAD 5-MHZ, 15-V/S HIGH SLEW-RAT / CMOS Amplifier 4 Circuit 16-WQFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Slew Rate 15V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 330 µV
Current - Supply 330µA (x4 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-PTLV9054IRTER
Standard Package 1
Win Source Part Number 978107-PTLV9054IRTER
Ultra Librarian 3D Model Ultra Librarian PTLV9054IRTER CAD Model

Description

The PTLV9054IRTER is a state-of-the-art operational amplifier (op-amp) produced by Texas Instruments, designed for a wide range of applications. This high-performance device offers a unique combination of features that make it ideal for precision amplification tasks in both consumer and industrial electronics.

Key Features

  • Low Voltage Operation: The PTLV9054IRTER operates at a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered and portable applications.
  • Quad Channel Configuration: This op-amp comes with four independent channels, providing flexibility and enabling multi-channel signal processing in a compact footprint.
  • High Gain Bandwidth: With a gain bandwidth product of 10MHz, this device is capable of handling high-speed signals, ensuring reliable performance in fast-response systems.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing dynamic range in low-voltage applications.
  • Low Input Bias Current: The low input bias current minimizes errors in high-impedance applications, making it suitable for sensor interfaces and precision measurement devices.
  • Extended Temperature Range: With an operational temperature range from -40°C to 125°C, the PTLV9054IRTER is reliable in diverse environmental conditions.

Applications

The versatility of the PTLV9054IRTER allows it to be used in a myriad of applications, including but not limited to:

  • Audio Processing
  • Signal Conditioning
  • Data Acquisition Systems
  • Active Filtering
  • Medical Instrumentation
  • Test and Measurement Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The PTLV9054IRTER is no exception, as it is built to meet the highest industry standards. The device is available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant, ensuring environmental sustainability alongside its technical prowess.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess