EN
  • EN
  • DE
  • IT

PTPS22970YZPT

Part No PTPS22970YZPT
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 3.6V, 4A, 4.7mΩ Load Switch with Quick Output Discharge for Cost-Conscious Applications 8-DSBGA -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1086322-PTPS22970YZPT
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS22970YZPT CAD Model

Description

The PTPS22970YZPT is a state-of-the-art load switch from Texas Instruments, designed to deliver high performance and efficiency for a wide range of applications. This advanced component is part of TI's extensive portfolio of power management solutions, known for their reliability and cutting-edge technology.

Key Features

  • Ultra-Low On-Resistance: The PTPS22970YZPT boasts an ultra-low on-resistance (R<sub>ON) which ensures minimal voltage drop and power loss, making it ideal for power-sensitive applications.
  • Input Voltage Range: With a wide input voltage range, this load switch can accommodate various supply levels, providing versatility in different system designs.
  • Fast Switching: The device features fast switching capabilities that enable efficient power distribution and management, reducing transition losses.
  • Compact Packaging: Housed in a compact package, the PTPS22970YZPT is suitable for space-constrained applications without compromising on performance.
  • Integrated Protection Features: It includes built-in protection features such as over-current, over-temperature, and reverse-current protection, enhancing system reliability and safety.

Applications

The PTPS22970YZPT is an ideal choice for a variety of applications that require efficient power distribution and management. Common applications include:

  • Smartphones and portable electronics
  • Power supply distribution networks
  • Computing and server systems
  • Networking equipment
  • Industrial and automotive systems

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for their products. The PTPS22970YZPT is backed by TI's rigorous testing protocols and a comprehensive technical support network, ensuring that designers and engineers can integrate this load switch into their products with confidence.

Summary

In summary, the PTPS22970YZPT from Texas Instruments is a high-performance load switch that offers efficiency, versatility, and reliability. Its advanced features and protection mechanisms make it an excellent choice for a multitude of applications requiring precise power management solutions.

You May Also Be Interested in

Pulse
Inductor Power Unshielded Wirewound 10.2uH 20% 100KHz 4.3A 33mOhm DCR T/R
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
Amphenol FCI
RJMG 2x6 10G, with led
Need more? Email Us
Pericom
Need more? Email Us
Pulse
Lowest to $1.6320
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Vishay
Res Thin Film 0805 20.5kOhm 1% 1/5W ±25ppm/°C Molded T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess